Samsung LE-32A457, 32", 1366 x 768 pixels, HD, LCD, Black
Samsung LE-32A457. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Product color: Black