Samsung LE-32A436T1DXXC, 32", 1366 x 768 pixels, HD, LCD, Black
Samsung LE-32A436T1DXXC. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black