Samsung LE26C350D1, 26", 1366 x 768 pixels, HD, LCD, Black
Samsung LE26C350D1. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black