Samsung LE19R86BD, 19", 1440 x 900 pixels, WXGA, LCD, Black
Samsung LE19R86BD. Display diagonal: 19", Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black