Samsung LE-19A656, 19", 1440 x 900 pixels, WXGA, LCD
Samsung LE-19A656. Display diagonal: 19", Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Native aspect ratio: 16:9