Samsung E60, 6", 600 x 800 pixels, ePub, PDF, TXT, MP3, BMP, JPG, USB Type-A
Samsung E60. Display diagonal: 6", Display resolution: 600 x 800 pixels. Document formats supported: ePub, PDF, TXT, Audio formats supported: MP3, Image formats supported: BMP, JPG. USB connector type: USB Type-A, Interface type: USB 2.0. Speaker power: 0.3 W. Product color: White