Samsung C49RG90SSP, 48.8", 5120 x 1440 pixels, UltraWide Dual Quad HD, LED, 4 ms, Black
Samsung C49RG90SSP. Display diagonal: 48.8", Display resolution: 5120 x 1440 pixels, HD type: UltraWide Dual Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black