Samsung logo

Samsung C49RG90SSM computer monitor 48.8" 5120 x 1440 pixels UltraWide Dual Quad HD QLED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135187
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung C49RG90SSM computer monitor 48.8" 5120 x 1440 pixels UltraWide Dual Quad HD QLED Black:

Samsung C49RG90SSM, 48.8", 5120 x 1440 pixels, UltraWide Dual Quad HD, QLED, 4 ms, Black

Long summary description Samsung C49RG90SSM computer monitor 48.8" 5120 x 1440 pixels UltraWide Dual Quad HD QLED Black:

Samsung C49RG90SSM. Display diagonal: 48.8", Display resolution: 5120 x 1440 pixels, HD type: UltraWide Dual Quad HD, Display technology: QLED, Response time: 4 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.