Samsung logo

Samsung CJ890 LC49J890DKNXZA computer monitor 49" 3840 x 1080 pixels UltraWide Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57100
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung CJ890 LC49J890DKNXZA computer monitor 49" 3840 x 1080 pixels UltraWide Full HD Black:

Samsung CJ890 LC49J890DKNXZA, 49", 3840 x 1080 pixels, UltraWide Full HD, 5 ms, Black

Long summary description Samsung CJ890 LC49J890DKNXZA computer monitor 49" 3840 x 1080 pixels UltraWide Full HD Black:

Samsung CJ890 LC49J890DKNXZA. Display diagonal: 49", Display resolution: 3840 x 1080 pixels, HD type: UltraWide Full HD, Response time: 5 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.