Samsung logo

Samsung C49J890DKE computer monitor 48.9" 3840 x 1080 pixels LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90699
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung C49J890DKE computer monitor 48.9" 3840 x 1080 pixels LCD Black:

Samsung C49J890DKE, 48.9", 3840 x 1080 pixels, LCD, 5 ms, Black

Long summary description Samsung C49J890DKE computer monitor 48.9" 3840 x 1080 pixels LCD Black:

Samsung C49J890DKE. Display diagonal: 48.9", Display resolution: 3840 x 1080 pixels, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.