Samsung logo

Samsung C49HG90DMU LED display 49" 3840 x 1080 pixels QLED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286074
Info modified on:
30 Dec 2024, 17:23:48
End of life date:
01 Apr 2021
Short summary description Samsung C49HG90DMU LED display 49" 3840 x 1080 pixels QLED Black:

Samsung C49HG90DMU, 49", 3840 x 1080 pixels, QLED, 1 ms, Black

Long summary description Samsung C49HG90DMU LED display 49" 3840 x 1080 pixels QLED Black:

Samsung C49HG90DMU. Display diagonal: 49", Display resolution: 3840 x 1080 pixels, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.