Samsung logo

Samsung LC49HG90DMLXZX computer monitor 49" 3840 x 1080 pixels UltraWide Full HD QLED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223209
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung LC49HG90DMLXZX computer monitor 49" 3840 x 1080 pixels UltraWide Full HD QLED Black:

Samsung LC49HG90DMLXZX, 49", 3840 x 1080 pixels, UltraWide Full HD, LED, 1 ms, Black

Long summary description Samsung LC49HG90DMLXZX computer monitor 49" 3840 x 1080 pixels UltraWide Full HD QLED Black:

Samsung LC49HG90DMLXZX. Display diagonal: 49", Display resolution: 3840 x 1080 pixels, HD type: UltraWide Full HD, Display technology: QLED. Display: LED. Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.