Samsung logo

Samsung LC49HG90DMEXXY computer monitor 48.9" 3840 x 1080 pixels QLED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90706
Info modified on:
14 Mar 2024, 19:53:23
Short summary description Samsung LC49HG90DMEXXY computer monitor 48.9" 3840 x 1080 pixels QLED Black:

Samsung LC49HG90DMEXXY, 48.9", 3840 x 1080 pixels, QLED, 1 ms, Black

Long summary description Samsung LC49HG90DMEXXY computer monitor 48.9" 3840 x 1080 pixels QLED Black:

Samsung LC49HG90DMEXXY. Display diagonal: 48.9", Display resolution: 3840 x 1080 pixels, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.