Samsung logo

Samsung G9 computer monitor 49" 5120 x 1440 pixels Quad HD QLED Black, White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199543
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung G9 computer monitor 49" 5120 x 1440 pixels Quad HD QLED Black, White:

Samsung G9, 49", 5120 x 1440 pixels, Quad HD, QLED, 1 ms, Black, White

Long summary description Samsung G9 computer monitor 49" 5120 x 1440 pixels Quad HD QLED Black, White:

Samsung G9. Display diagonal: 49", Display resolution: 5120 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.