Samsung logo

Samsung C49G94TSSU computer monitor 49" 5120 x 1440 pixels LED Black, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109769
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Samsung C49G94TSSU computer monitor 49" 5120 x 1440 pixels LED Black, White:

Samsung C49G94TSSU, 49", 5120 x 1440 pixels, LED, 1 ms, Black, White

Long summary description Samsung C49G94TSSU computer monitor 49" 5120 x 1440 pixels LED Black, White:

Samsung C49G94TSSU. Display diagonal: 49", Display resolution: 5120 x 1440 pixels, Display technology: LED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.