Samsung logo

Samsung C34J791WTU LED display 34" 3440 x 1440 pixels UltraWide Quad HD Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217508
Info modified on:
02 Apr 2025, 14:08:18
End of life date:
01 Apr 2021
Short summary description Samsung C34J791WTU LED display 34" 3440 x 1440 pixels UltraWide Quad HD Gray:

Samsung C34J791WTU, 34", 3440 x 1440 pixels, UltraWide Quad HD, 4 ms, Gray

Long summary description Samsung C34J791WTU LED display 34" 3440 x 1440 pixels UltraWide Quad HD Gray:

Samsung C34J791WTU. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.