Samsung logo

Samsung C34H890WJU computer monitor 34" 3440 x 1440 pixels Quad HD LED Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150937
Info modified on:
02 Apr 2025, 13:59:35
Short summary description Samsung C34H890WJU computer monitor 34" 3440 x 1440 pixels Quad HD LED Silver:

Samsung C34H890WJU, 34", 3440 x 1440 pixels, Quad HD, LED, 4 ms, Silver

Long summary description Samsung C34H890WJU computer monitor 34" 3440 x 1440 pixels Quad HD LED Silver:

Samsung C34H890WJU. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.