Samsung logo

Samsung LC34H890WGU computer monitor 34" 3440 x 1440 pixels Quad HD QLED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187503
Info modified on:
24 Apr 2025, 07:37:24
End of life date:
01 Apr 2021
Short summary description Samsung LC34H890WGU computer monitor 34" 3440 x 1440 pixels Quad HD QLED Black:

Samsung LC34H890WGU, 34", 3440 x 1440 pixels, Quad HD, QLED, 4 ms, Black

Long summary description Samsung LC34H890WGU computer monitor 34" 3440 x 1440 pixels Quad HD QLED Black:

Samsung LC34H890WGU. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.