Samsung logo

Samsung C34F791WQU LED display 34" 3440 x 1440 pixels Quad HD White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89647
Info modified on:
25 Mar 2025, 16:52:07
Short summary description Samsung C34F791WQU LED display 34" 3440 x 1440 pixels Quad HD White:

Samsung C34F791WQU, 34", 3440 x 1440 pixels, Quad HD, LED, 4 ms, White

Long summary description Samsung C34F791WQU LED display 34" 3440 x 1440 pixels Quad HD White:

Samsung C34F791WQU. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.