Samsung logo

Samsung LC32T550FDE LED display 31.5" 1920 x 1080 pixels Full HD Blue, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90738
Info modified on:
31 May 2024, 09:36:04
Short summary description Samsung LC32T550FDE LED display 31.5" 1920 x 1080 pixels Full HD Blue, Gray:

Samsung LC32T550FDE, 31.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Blue, Gray

Long summary description Samsung LC32T550FDE LED display 31.5" 1920 x 1080 pixels Full HD Blue, Gray:

Samsung LC32T550FDE. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Blue, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.