Samsung logo

Samsung LC32R500FHUXEN computer monitor 32" 1920 x 1080 pixels Full HD LCD Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121174
Info modified on:
19 May 2025, 05:47:48
End of life date:
01 Apr 2021
Short summary description Samsung LC32R500FHUXEN computer monitor 32" 1920 x 1080 pixels Full HD LCD Gray:

Samsung LC32R500FHUXEN, 32", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Gray

Long summary description Samsung LC32R500FHUXEN computer monitor 32" 1920 x 1080 pixels Full HD LCD Gray:

Samsung LC32R500FHUXEN. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.