Samsung logo

Samsung LC32JG56QQU computer monitor 31.5" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88138
Info modified on:
02 Apr 2025, 13:38:14
Short summary description Samsung LC32JG56QQU computer monitor 31.5" 2560 x 1440 pixels Quad HD Black:

Samsung LC32JG56QQU, 31.5", 2560 x 1440 pixels, Quad HD, 4 ms, Black

Long summary description Samsung LC32JG56QQU computer monitor 31.5" 2560 x 1440 pixels Quad HD Black:

Samsung LC32JG56QQU. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.