Samsung logo

Samsung C32HG70QQU LED display 31.5" 2560 x 1440 pixels Quad HD Blue, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130515
Info modified on:
02 Apr 2025, 13:20:24
Short summary description Samsung C32HG70QQU LED display 31.5" 2560 x 1440 pixels Quad HD Blue, Gray:

Samsung C32HG70QQU, 31.5", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Blue, Gray

Long summary description Samsung C32HG70QQU LED display 31.5" 2560 x 1440 pixels Quad HD Blue, Gray:

Samsung C32HG70QQU. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Blue, Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.