Samsung logo

Samsung LC32G75TQSMXUE computer monitor 32" 2560 x 1440 pixels Quad HD QLED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22219
Info modified on:
30 Dec 2024, 17:23:49
Short summary description Samsung LC32G75TQSMXUE computer monitor 32" 2560 x 1440 pixels Quad HD QLED Black:

Samsung LC32G75TQSMXUE, 32", 2560 x 1440 pixels, Quad HD, QLED, 1 ms, Black

Long summary description Samsung LC32G75TQSMXUE computer monitor 32" 2560 x 1440 pixels Quad HD QLED Black:

Samsung LC32G75TQSMXUE. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.