Samsung logo

Samsung C32G54T computer monitor 32" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95734
Info modified on:
02 Apr 2025, 13:12:18
Short summary description Samsung C32G54T computer monitor 32" 2560 x 1440 pixels Quad HD Black:

Samsung C32G54T, 32", 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description Samsung C32G54T computer monitor 32" 2560 x 1440 pixels Quad HD Black:

Samsung C32G54T. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.