Samsung logo

Samsung CF39M LED display 32" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99854
Info modified on:
02 Apr 2025, 13:10:44
Short summary description Samsung CF39M LED display 32" 1920 x 1080 pixels Full HD Black:

Samsung CF39M, 32", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung CF39M LED display 32" 1920 x 1080 pixels Full HD Black:

Samsung CF39M. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.