Samsung logo

Samsung C27RG54FQU computer monitor 27" 1920 x 1080 pixels Full HD LED Blue, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124151
Info modified on:
02 Apr 2025, 13:04:00
Short summary description Samsung C27RG54FQU computer monitor 27" 1920 x 1080 pixels Full HD LED Blue, Gray:

Samsung C27RG54FQU, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Blue, Gray

Long summary description Samsung C27RG54FQU computer monitor 27" 1920 x 1080 pixels Full HD LED Blue, Gray:

Samsung C27RG54FQU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Blue, Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.