Samsung logo

Samsung LC27JG56QQU computer monitor 26.9" 2560 x 1440 pixels WQXGA LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75023
Info modified on:
27 May 2024, 15:30:20
Short summary description Samsung LC27JG56QQU computer monitor 26.9" 2560 x 1440 pixels WQXGA LED Black:

Samsung LC27JG56QQU, 26.9", 2560 x 1440 pixels, WQXGA, LED, 4 ms, Black

Long summary description Samsung LC27JG56QQU computer monitor 26.9" 2560 x 1440 pixels WQXGA LED Black:

Samsung LC27JG56QQU. Display diagonal: 26.9", Display resolution: 2560 x 1440 pixels, HD type: WQXGA, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.