Samsung logo

Samsung C27JG50QQU LED display 27" 2560 x 1440 pixels Quad HD Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138733
Info modified on:
16 Jun 2025, 05:44:08
Short summary description Samsung C27JG50QQU LED display 27" 2560 x 1440 pixels Quad HD Silver:

Samsung C27JG50QQU, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Silver

Long summary description Samsung C27JG50QQU LED display 27" 2560 x 1440 pixels Quad HD Silver:

Samsung C27JG50QQU. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.