Samsung logo

Samsung LC27H711QELXZX LED display 27" 2560 x 1440 pixels Quad HD QLED White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33630
Info modified on:
31 May 2024, 09:35:49
Short summary description Samsung LC27H711QELXZX LED display 27" 2560 x 1440 pixels Quad HD QLED White:

Samsung LC27H711QELXZX, 27", 2560 x 1440 pixels, Quad HD, QLED, 4 ms, White

Long summary description Samsung LC27H711QELXZX LED display 27" 2560 x 1440 pixels Quad HD QLED White:

Samsung LC27H711QELXZX. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.