Samsung logo

Samsung C27H580FDU LED display 27" 1920 x 1080 pixels Full HD Black, Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76305
Info modified on:
26 Mar 2025, 13:14:22
Short summary description Samsung C27H580FDU LED display 27" 1920 x 1080 pixels Full HD Black, Blue:

Samsung C27H580FDU, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black, Blue

Long summary description Samsung C27H580FDU LED display 27" 1920 x 1080 pixels Full HD Black, Blue:

Samsung C27H580FDU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Blue

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.