Samsung logo

Samsung C27G74TQSU computer monitor 27" 2560 x 1440 pixels Quad HD QLED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79666
Info modified on:
03 Apr 2025, 11:37:57
Short summary description Samsung C27G74TQSU computer monitor 27" 2560 x 1440 pixels Quad HD QLED Black:

Samsung C27G74TQSU, 27", 2560 x 1440 pixels, Quad HD, QLED, 1 ms, Black

Long summary description Samsung C27G74TQSU computer monitor 27" 2560 x 1440 pixels Quad HD QLED Black:

Samsung C27G74TQSU. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.