Samsung logo

Samsung LC27G73TQSU computer monitor 27" 2560 x 1440 pixels Quad HD QLED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81885
Info modified on:
17 Jul 2025, 07:07:43
Short summary description Samsung LC27G73TQSU computer monitor 27" 2560 x 1440 pixels Quad HD QLED Black:

Samsung LC27G73TQSU, 27", 2560 x 1440 pixels, Quad HD, QLED, 1 ms, Black

Long summary description Samsung LC27G73TQSU computer monitor 27" 2560 x 1440 pixels Quad HD QLED Black:

Samsung LC27G73TQSU. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.