Samsung logo

Samsung C27G55TQWU computer monitor 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251744
Info modified on:
03 Apr 2025, 11:42:45
End of life date:
01 Apr 2021
Short summary description Samsung C27G55TQWU computer monitor 27" 2560 x 1440 pixels Quad HD Black:

Samsung C27G55TQWU, 27", 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description Samsung C27G55TQWU computer monitor 27" 2560 x 1440 pixels Quad HD Black:

Samsung C27G55TQWU. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.