Samsung C27FG73FQU, 27", 1920 x 1200 pixels, WUXGA, OLED, 1 ms, Black, Blue
Samsung C27FG73FQU. Display diagonal: 27", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: OLED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black, Blue