Samsung logo

Samsung CFG73 computer monitor 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99415
Info modified on:
30 Dec 2024, 17:23:57
Short summary description Samsung CFG73 computer monitor 27" 1920 x 1080 pixels Full HD Black:

Samsung CFG73, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung CFG73 computer monitor 27" 1920 x 1080 pixels Full HD Black:

Samsung CFG73. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.