Samsung logo

Samsung C27F581FDU computer monitor 27" 1920 x 1080 pixels Full HD White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66614
Info modified on:
31 May 2024, 09:36:20
Short summary description Samsung C27F581FDU computer monitor 27" 1920 x 1080 pixels Full HD White:

Samsung C27F581FDU, 27", 1920 x 1080 pixels, Full HD, 4 ms, White

Long summary description Samsung C27F581FDU computer monitor 27" 1920 x 1080 pixels Full HD White:

Samsung C27F581FDU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.