Samsung C27F396FHR, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Samsung C27F396FHR. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black