Samsung logo

Samsung C27F391FHM computer monitor 27" 1920 x 1080 pixels Full HD White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55609
Info modified on:
31 May 2024, 09:36:19
Short summary description Samsung C27F391FHM computer monitor 27" 1920 x 1080 pixels Full HD White:

Samsung C27F391FHM, 27", 1920 x 1080 pixels, Full HD, 4 ms, White

Long summary description Samsung C27F391FHM computer monitor 27" 1920 x 1080 pixels Full HD White:

Samsung C27F391FHM. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.