Samsung logo

Samsung SyncMaster C27A750X computer monitor 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202271
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SyncMaster C27A750X computer monitor 27" 1920 x 1080 pixels Full HD Black:

Samsung SyncMaster C27A750X, 27", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Samsung SyncMaster C27A750X computer monitor 27" 1920 x 1080 pixels Full HD Black:

Samsung SyncMaster C27A750X. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.