Samsung logo

Samsung C24RG54FQU computer monitor 23.5" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105665
Info modified on:
03 Apr 2025, 13:35:16
Short summary description Samsung C24RG54FQU computer monitor 23.5" 1920 x 1080 pixels Full HD LED Black:

Samsung C24RG54FQU, 23.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung C24RG54FQU computer monitor 23.5" 1920 x 1080 pixels Full HD LED Black:

Samsung C24RG54FQU. Display diagonal: 23.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.