Samsung CRG50, 24", 1920 x 1080 pixels, Full HD, 4 ms, Black
Samsung CRG50. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black