Samsung logo

Samsung C24F390FHM LED display 23.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230910
Info modified on:
30 Dec 2024, 17:23:39
Short summary description Samsung C24F390FHM LED display 23.5" 1920 x 1080 pixels Full HD Black:

Samsung C24F390FHM, 23.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung C24F390FHM LED display 23.5" 1920 x 1080 pixels Full HD Black:

Samsung C24F390FHM. Display diagonal: 23.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.