Samsung logo

Samsung LC24F390FHLXZP computer monitor 23.5" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87982
Info modified on:
30 May 2023, 12:06:54
Short summary description Samsung LC24F390FHLXZP computer monitor 23.5" 1920 x 1080 pixels Full HD LED Black:

Samsung LC24F390FHLXZP, 23.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung LC24F390FHLXZP computer monitor 23.5" 1920 x 1080 pixels Full HD LED Black:

Samsung LC24F390FHLXZP. Display diagonal: 23.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.