Samsung logo

Samsung SyncMaster 793S monitor CRT 1280 x 1024 pixels 17"

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
376544
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SyncMaster 793S monitor CRT 1280 x 1024 pixels 17":

Samsung SyncMaster 793S, 17", FST - Invar, 1280 x 1024 pixels, 16" (40.6 cm), 50 - 160 Hz, 30 - 70 kHz

Long summary description Samsung SyncMaster 793S monitor CRT 1280 x 1024 pixels 17":

Samsung SyncMaster 793S. Display diagonal: 17", Type: FST - Invar, Display resolution: 1280 x 1024 pixels. Certification: MPR 2. Power consumption (typical): 80 W, Power consumption (standby): 3 W. Dimensions (WxDxH): 15.8 x 14.9 x 16.1" (401 x 378 x 409 mm), Weight: 30.4 lbs (13.8 kg). Package dimensions (WxDxH): 18.3 x 18.1 x 20" (465 x 460 x 508 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.