Samsung logo

Samsung Digimax L 74 W 1/2.5" 7.2 MP CCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25112
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Digimax L 74 W 1/2.5" 7.2 MP CCD Black:

Samsung Digimax L 74 W, 7.2 MP, 1/2.5", CCD, 3.6x, 6.14 oz (174.2 g), Black

Long summary description Samsung Digimax L 74 W 1/2.5" 7.2 MP CCD Black:

Samsung Digimax L 74 W. Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3.6x, Digital zoom: 5x, Focal length range: 4.7 - 17 mm. Display diagonal: 3". Internal memory: 450 MB. PictBridge. Weight: 6.14 oz (174.2 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.