Samsung logo

Samsung Luzon AJ040TXJ2KG/EU + AR09TXHZAWKNEU + AR12TXHZAWKNEU Split system White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198763
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung Luzon AJ040TXJ2KG/EU + AR09TXHZAWKNEU + AR12TXHZAWKNEU Split system White:

Samsung Luzon AJ040TXJ2KG/EU + AR09TXHZAWKNEU + AR12TXHZAWKNEU, Split system, White, Cooling, Dehumidifying, Fan, Heating, 4000 W, 1300 W, 4700 W

Long summary description Samsung Luzon AJ040TXJ2KG/EU + AR09TXHZAWKNEU + AR12TXHZAWKNEU Split system White:

Samsung Luzon AJ040TXJ2KG/EU + AR09TXHZAWKNEU + AR12TXHZAWKNEU. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A++, Hourly energy consumption (cooling): 0.95 kWh, Hourly energy consumption (heating): 0.95 kWh. Indoor unit sound power level: 56 dB, Indoor unit type: Wall-mountable, Indoor unit width: 32.3" (82 cm). Outdoor unit sound power level: 60 dB, Outdoor unit noise level: 45 dB, Cooling airflow (outdoor unit): 1782 m³/h. Energy efficiency class (cooling): A+++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.