Samsung logo

Samsung DDR2 2GB PC800 memory module 2 x 1 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49754
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DDR2 2GB PC800 memory module 2 x 1 GB:

Samsung DDR2 2GB PC800, 2 GB, 2 x 1 GB, DDR2, 800 MHz

Long summary description Samsung DDR2 2GB PC800 memory module 2 x 1 GB:

Samsung DDR2 2GB PC800. Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.