Samsung logo

Samsung S Series S2 Portable 250GB external hard drive 5400 RPM 2.5" USB 2.0 Blue

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87777
Info modified on:
24 Feb 2023, 14:07:40
Short summary description Samsung S Series S2 Portable 250GB external hard drive 5400 RPM 2.5" USB 2.0 Blue:

Samsung S Series S2 Portable 250GB, 250 GB, 2.5", 2.0, 5400 RPM, Blue

Long summary description Samsung S Series S2 Portable 250GB external hard drive 5400 RPM 2.5" USB 2.0 Blue:

Samsung S Series S2 Portable 250GB. HDD capacity: 250 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product color: Blue

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.