Samsung logo

Samsung S Series 160GB S1 Mini external hard drive 1.8" USB 2.0 Blue

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39528
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S Series 160GB S1 Mini external hard drive 1.8" USB 2.0 Blue:

Samsung S Series 160GB S1 Mini, 160 GB, 1.8", 2.0, Blue

Long summary description Samsung S Series 160GB S1 Mini external hard drive 1.8" USB 2.0 Blue:

Samsung S Series 160GB S1 Mini. HDD capacity: 160 GB, HDD size: 1.8". USB version: 2.0. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.